W25Q32JVSSIQ alternative parts: W25Q32JWBYIQ TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FLASH 32M SPI 133MHZ 8SOIC
IC FLASH 32MBIT WLCSP
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
12-UFBGA, WLCSP
Number of Pins:
8
-
Manufacturer Package Identifier:
W25Q32JVSSIQ
-
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
SpiFlash®
SpiFlash®
Published:
2014
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
-
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
2.7V NOMINAL AVAILABLE WITH 104MHZ
-
Voltage - Supply:
2.7V~3.6V
1.7V~1.95V
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
3.3V
-
Terminal Pitch:
1.27mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Operating Supply Voltage:
3V
-
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
3V
-
Interface:
SPI
-
Memory Size:
32Mb 4M x 8
32Mb 4M x 8
Operating Mode:
SYNCHRONOUS
-
Clock Frequency:
133MHz
133MHz
Memory Format:
FLASH
FLASH
Memory Interface:
SPI - Quad I/O
SPI - Quad I/O
Memory Width:
8
-
Write Cycle Time - Word, Page:
3ms
5ms
Density:
256 Mb
-
Parallel/Serial:
SERIAL
-
Programming Voltage:
3V
-
Alternate Memory Width:
1
-
Page Size:
256B
-
Ambient Temperature Range High:
85°C
-
Height:
2.16mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
W25Q32JVSSIQ

W25Q32JVSSIQ

(In Stock: 88000)

Winbond Electronics